The TPS54680QPWPREP is a 3-V to 6-V input, 6-A output synchronous buck PWM switcher with integrated MOSFETs, designed for sequencing in high-density distributed power systems. It is housed in a 28-pin HTSSOP (PWP) PowerPAD™ package with an operating temperature range of -40°C to 125°C. The device supports tracking for power-up/down sequencing, features a fixed 350kHz or adjustable 280kHz to 700kHz PWM frequency, and includes PowerGood and Enable pins. Thermal performance is enhanced by the exposed PowerPAD, with a junction-to-ambient thermal resistance of 36.1°C/W under natural convection.
Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112073-TPS54680QPWP
Packaging: Reel - TR
Applications: Converter, Distributed Power Systems
Mounting: SMD (SMT)
Voltage - Input: 3 V to 6 V
Number of Outputs: 1
Output Voltage: 0.9 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CONV 1OUT 28HTSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54680QPWPREP | 1112073-TPS54680QPWPREP | TPS54680QPWPREP |
| Product Name | TPS54680-EP Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54680QPWPREP | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Multiple Outputs | |
| Output Voltage | 0.9000 to 3.3 volts | 0.9000 to 3.3 volts |