The TPS54680PWPR is a 3-V to 6-V input, 6-A output synchronous buck PWM switcher with integrated FETs for power sequencing, housed in a 28-pin HTSSOP (PWP) PowerPAD™ package measuring 6.4 mm × 9.7 mm. It supports fixed or adjustable switching frequencies from 280 kHz to 700 kHz, features power good and enable logic, and includes built-in under-voltage lockout, slow-start, and peak current limit protection. The device operates over a junction temperature range of −40°C to 125°C and is qualified for ambient operation from −40°C to 85°C. It supports output voltage tracking for controlled power-up and power-down sequences in distributed power systems.
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144417-TPS54680PWPR
Packaging: Reel - TR
Applications: Converter, Distributed Power Systems
Mounting: SMD (SMT)
Voltage - Input: 3 V to 6 V
Number of Outputs: 1
Output Voltage: 0.9 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG CONV 1OUT 28HTSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54680PWPR | 144417-TPS54680PWPR | TPS54680PWPR |
| Product Name | TPS54680 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Sequencing | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54680PWPR | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Multiple Outputs | |
| Output Voltage | 0.9000 to 4.5 volts | 0.9000 to 4.5 volts |