3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272658-TPS54680PWP
Series: SWIFT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, Distributed Power Systems
Mounting: SMD
Voltage - Output: 0.9 V ~ 4.5 V
Voltage - Input: 3 V ~ 6 V
Number of Outputs: 1
Family Name: TPS54680
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): MAX16962RATEA/V+; MAX16962SATEA/V+T; MAX16962RAUEA/V+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC REG CONV 1OUT 28HTSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54680PWP | 1272658-TPS54680PWP | TPS54680PWP |
| Product Name | TPS54680 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Sequencing | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54680PWP | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Multiple Outputs | |
| Output Voltage | 0.9000 to 4.5 volts |