Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS54680MPWPEP |
| Product Name | TPS54680-EP Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification |
| Output Voltage | 0.9000 to 3.3 volts |