The TPS54678RTER is a 6-A synchronous step-down converter with integrated 12-mΩ MOSFETs, operating from a 2.95-V to 6-V input supply. It features a 3-mm × 3-mm thermally enhanced 16-pin WQFN package, switching frequencies from 200 kHz to 2 MHz, and a ±1% voltage reference over temperature from -40°C to 150°C. The device includes cycle-by-cycle current limit, hiccup overcurrent protection, thermal shutdown, power good output, and adjustable slow start and undervoltage lockout. It supports synchronization to an external clock and monotonic start-up from a prebiased output voltage.
2.95V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with Hiccup Current Limit 16-WQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 115289-TPS54678RTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54678
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Alternative Parts (Cross-Reference): MAX1831EEE+; RT8004GQV; RT8004PQV;
Introduction Date: July 02, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 6A 16WQFN
IC REG BUCK ADJUSTABLE 6A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54678RTER | 115289-TPS54678RTER | 296-34809-6-ND | TPS54678RTER | TPS54678RTER | TPS54678RTER | TPS54678RTER |
| Product Name | TPS54678 2.95V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with Hiccup Current Limit | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54678RTER | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Adjustable UVLO,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts |