3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 28-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 6A 28HTSSOP
IC REG BUCK ADJ 6A SYNC 28HTSSOP
IC REG BUCK ADJ 6A 28HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54673PWPRG4 | TPS54673PWPRG4-ND | TPS54673PWPRG4 | TPS54673PWPRG4 | 815-TPS54673PWPRG4 | TPS54673PWPRG4 |
| Product Name | TPS54673 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 6A SYNC 28HTSSOP | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 28-PowerTSSOP (0.173, 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 4.5 volts | 0.8910 to 4.5 volts | 0.8910 to 4.5 volts | 0.8910 volts | 3.3 volts |