3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272657-TPS54673PWPG
Series: SWIFT
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54673
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Output Voltage MAX: 4.5V
Input Voltage MIN: 3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX16961RATEA/V+; MAX16962SATEA/V+; MAX16961SATEA/V+;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 6A SYNC 28HTSSOP
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54673PWPG4 | 1272657-TPS54673PWPG4 | 815-TPS54673PWPG4 |
| Product Name | TPS54673 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54673PWPG4 | IC REG BUCK ADJ 6A SYNC 28HTSSOP |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | Other; HTSSOP | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; HTSSOP EP |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 0.9000 to 4.5 volts | 0.8910 volts |