Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPR G4 TPS54672PWPR G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213381-TPS54672PWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213381-TPS54672PWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPR G4 - 213381-TPS54672PWPR G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPR G4
213381-TPS54672PWPR G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPR G4 213381-TPS54672PWPR G4
Manufacturer: Texas Instruments Win Source Part Number: 213381-TPS54672PWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213381-TPS54672PWPR G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 213381-TPS54672PWPR G4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPR G4
Configuration / Function Buck
Package Type SSOP; Other; 28-HTSSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20134QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - IP1001-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 218-BFBGA Power Module
View Details
4 suppliers