Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54672PWPG4

Description
"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS54672PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54672PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54672PWPG4-ND
"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPG4 - 054626-TPS54672PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPG4
054626-TPS54672PWPG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPG4 054626-TPS54672PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 054626-TPS54672PWPG4 Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054626-TPS54672PWPG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
HTSSOP Voltage Regulator IC
739-TPS54672PWPG4
HTSSOP Voltage Regulator IC 739-TPS54672PWPG4
6-A Active Bus Termination/ DDR Memory SWIFT™ Converter 28-HTSSOP -40 to 85 Product overview: TPS54672PWPG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54672PWPG4 can be used for catalog matching and distributor lookup.

6-A Active Bus Termination/ DDR Memory SWIFT™ Converter 28-HTSSOP -40 to 85 Product overview: TPS54672PWPG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54672PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54672PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54672PWPG4
Voltage Regulators - DC DC Switching Regulators TPS54672PWPG4
Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54672PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54672PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54672PWPG4
IC REG BUCK 6A 28HTSSOP

IC REG BUCK 6A 28HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54672PWPG4-ND 054626-TPS54672PWPG4 739-TPS54672PWPG4 TPS54672PWPG4 TPS54672PWPG4
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWPG4 HTSSOP Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-HTSSOP Other; HTSSOP SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
IOUT 6 amps 6 amps 6 amps 6 amps 6 amps
VIN 3 to 6 volts 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data