Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54672PWP

Description
"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-12130-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12130-5-ND
Voltage Regulators - DC DC Switching Regulators 296-12130-5-ND
"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWP - 034164-TPS54672PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWP
034164-TPS54672PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWP 034164-TPS54672PWP
Manufacturer: Texas Instruments Win Source Part Number: 034164-TPS54672PWP Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034164-TPS54672PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6A 6V HTSSOP Voltage Regulator IC
739-TPS54672PWP
6A 6V HTSSOP Voltage Regulator IC 739-TPS54672PWP
6A DC/DC Controller, 3-6V In, 6V Out, 6A, HTSSOP Product overview: TPS54672PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 6V, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54672PWP can be used for catalog matching and distributor lookup.

6A DC/DC Controller, 3-6V In, 6V Out, 6A, HTSSOP Product overview: TPS54672PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 6V, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54672PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54672PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54672PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54672PWP
IC REG BUCK 6A 28HTSSOP

IC REG BUCK 6A 28HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54672PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54672PWP
Voltage Regulators - DC DC Switching Regulators TPS54672PWP
Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-12130-5-ND 034164-TPS54672PWP 739-TPS54672PWP TPS54672PWP TPS54672PWP
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54672PWP 6A 6V HTSSOP Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-HTSSOP Other; HTSSOP SSOP SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
IOUT 6 amps 6 amps 6 amps 6 amps 6 amps
VIN 3 to 6 volts 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data