Texas Instruments High-Performance Analog EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672 TPS54672EVM-222

Description
EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672
Request a Quote Datasheet
Description
EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672 - TPS54672EVM-222 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672
TPS54672EVM-222
EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672 TPS54672EVM-222
EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672

EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54672EVM-222 - 797991-TPS54672EVM-222 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54672EVM-222
797991-TPS54672EVM-222
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54672EVM-222 797991-TPS54672EVM-222
Manufacturer: Texas Instruments Win Source Part Number: 797991-TPS54672EVM-2 22 Series: SWIFT Regulator Topology: Buck Voltage - Output: 0.42 V ~ 1.75 V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: TPS54672 Family Name: TPS54672 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2002 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797991-TPS54672EVM-222
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 0.42 V ~ 1.75 V
Voltage - Input: 3 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: TPS54672
Family Name: TPS54672
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS54672EVM-222
Power Management IC Development Tools TPS54672EVM-222
Power Management IC Development Tools TPS54672 Evaluation Module

Power Management IC Development Tools TPS54672 Evaluation Module

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS54672EVM-222 797991-TPS54672EVM-222 TPS54672EVM-222
Product Name EVAL MOD FOR TPS54672 DC/DC Step Down 1 Non-Isolated - 0.42 ~ 1.75V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54672 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54672EVM-222 Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 448-CURSENSORPROGGEN2TOBO1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details