The TPS54628 is a 4.5-V to 18-V input, 6-A synchronous step-down converter with Eco-Mode™ for efficient light-load operation. It features D-CAP2™ control for fast transient response without external compensation, an adjustable soft-start, and operates with ceramic output capacitors. The device is available in an 8-pin SO PowerPAD package measuring 4.89 mm × 3.90 mm and supports an operating temperature range of -40°C to 150°C. Switching frequency is 650 kHz, with integrated high-side and low-side FETs of 36 mΩ and 28 mΩ respectively.
4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154"", 3.90mm Width)"
Texas Instruments TPS54628DDAR
Texas Instruments TPS54628DDAR
Texas Instruments TPS54628DDAR
Manufacturer: Texas Instruments
Win Source Part Number: 034163-TPS54628DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54628
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MAX38800HCS+; MIC26903-ZAYJL; MAX38800HCS+T;
Introduction Date: May 20, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 6A 8SOPWR
IC REG BUCK ADJ 6A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 6A 8SOPWR
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54628DDAR | 296-40809-2-ND | 2653525 | 034163-TPS54628DDAR | TPS54628DDAR | TPS54628DDAR | TPS54628DDAR | TPS54628DDAR |
| Product Name | TPS54628 4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54628DDAR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7650 to 5.5 volts | 0.7650 volts | 0.7650 volts | 0.7650 volts | 0.7650 to 5.5 volts |