4.5V to 18V Input, 6-A Synchronous Step-Down SWIFT? Converter 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 6A 8SOPWR
IC REG BUCK ADJ 6A 8SOPWR
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54627DDA | 296-36192-5-ND | TPS54627DDA | TPS54627DDA | TPS54627DDA |
| Product Name | TPS54627 4.5V to 18V Input, 6-A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC |
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 5.5 volts | 0.7650 to 5.5 volts | 0.7650 to 5.5 volts | 0.7650 volts | 0.7650 volts |