Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54626PWP

Description
Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr
Datasheet
Description
Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54626PWP
Switching Voltage Regulators TPS54626PWP
Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr

Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr

Buy Now Datasheet
Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments - 32AH7021 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments
32AH7021
Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments 32AH7021
IC, SYNC STEP DOWN, 650KHZ, HTSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:6.5A; Output RoHS Compliant: Yes

IC, SYNC STEP DOWN, 650KHZ, HTSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:6.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54626PWP 32AH7021
Product Name Switching Voltage Regulators Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details