The TPS54626PWP is a synchronous step-down converter designed for input voltages ranging from 4.5V to 18V and capable of delivering up to 6.5A of output current. It utilizes D-CAP2,Ñ¢ mode control, which allows for fast transient response without the need for external components. The output voltage is adjustable between 0.76V and 5.5V, making it suitable for a variety of low voltage applications. This converter features a low output ripple and is compatible with ceramic output capacitors, enhancing its efficiency. It operates with high efficiency, consuming less than 10OºA in shutdown mode. The integrated FETs are optimized for lower duty cycle applications, with a high-side resistance of 36m,Ѷ and a low-side resistance of 28m,Ѷ. The device also includes an adjustable soft start feature and a power good output. The TPS54626PWP is housed in a 14-pin HTSSOP package and is rated for operation in a temperature range of -40°C to 85°C. It is suitable for applications such as digital TV power supplies, Blu-ray players, networking home terminals, and digital set-top boxes.
4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT? Converter with Eco-mode? 14-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Win Source Part Number: 1249615-TPS54626PWP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™, D-CAP2™, Eco-Mode™
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Current - Output: 6.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-36898-5,TEXTISTP
Base Product Number: TPS54626
IC REG BUCK ADJ 6.5A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 6.5A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54626PWP | 296-36898-5-ND | 1249615-TPS54626PWP | TPS54626PWP | TPS54626PWP | TPS54626PWP |
| Product Name | TPS54626 4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT? Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tube | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7600 to 5.5 volts | 0.7650 to 5.5 volts | 0.7650 volts | 0.7650 to 5.5 volts | 0.7650 volts |