The TPS54625PWPR is a 6.5-A synchronous step-down converter with a 4.5-V to 18-V input voltage range, designed for low-voltage power bus regulation. It is housed in a 14-pin HTSSOP (PowerPAD™) package and operates over a junction temperature range of -40°C to 150°C, with a recommended free-air temperature range of -40°C to 85°C. The device features D-CAP2™ mode for fast transient response, integrated high-side and low-side FETs with resistances of 36 mΩ and 28 mΩ respectively, and supports output voltages from 0.76 V to 5.5 V. It includes adjustable soft start, pre-biased soft start, cycle-by-cycle overcurrent protection, and a power good output. The converter operates at a switching frequency of 650 kHz and offers less than 10 μA shutdown current. The part is RoHS compliant with NIPDAU lead finish and is supplied in a 2000-unit tape and reel package.
4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT? Converter 14-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 034162-TPS54625PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 6.5A 14HTSSOP
IC REG BUCK ADJ 6.5A 14HTSSOP
Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr
IC REG BUCK ADJ 6.5A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54625PWPR | 296-40806-2-ND | 034162-TPS54625PWPR | TPS54625PWPR | TPS54625PWPR | TPS54625PWPR | TPS54625PWPR | TPS54625PWPR |
| Product Name | TPS54625 4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54625PWPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7650 to 5.5 volts | 0.7650 volts | 0.7650 volts | 0.7650 volts | 0.7650 to 5.5 volts |