Texas Instruments Standard Linear and Logic Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments TPS54625PWP

Description
IC, SYNC STEP DOWN, 650KHZ, HTSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:6.5A; Output RoHS Compliant: Yes
Datasheet
Description
IC, SYNC STEP DOWN, 650KHZ, HTSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:6.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments - 28AH5912 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments
28AH5912
Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments 28AH5912
IC, SYNC STEP DOWN, 650KHZ, HTSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:6.5A; Output RoHS Compliant: Yes

IC, SYNC STEP DOWN, 650KHZ, HTSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:6.5A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54625PWP
Switching Voltage Regulators TPS54625PWP
Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr

Switching Voltage Regulators 4.5-18V Input 6.5-A Sync SD Cnvtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5912 TPS54625PWP
Product Name Ic, Sync Step Down, 650Khz, Htssop-14; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details