4.5V to 17V Input, 6A Synchronous Step-Down SWIFT Converter with Light Load Efficiency 14-VQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1272654-TPS54623RHLT
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54623
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-QFN (3.5x3.5)
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LT1506IS8#TR; LT1506CS8#TR#PBF; LT1506IS8;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 14VQFN
IC REG BUCK ADJUSTABLE 6A 14VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54623RHLT | 1272654-TPS54623RHLT | 296-29679-2-ND | TPS54623RHLT | TPS54623RHLT | TPS54623RHLT |
| Product Name | TPS54623 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT Converter with Light Load Efficiency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54623RHLT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; VQFN | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification | Input Overcurrent Protection; Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 15 volts | 0.6000 volts | 0.6000 to 15 volts | 0.6000 volts | 0.6000 to 15 volts |