Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54623RHLT

Description
Switching Voltage Regulators 4.5-17VIN,6A SYNC STEP-DOWN CONVERTER
Datasheet
Description
Switching Voltage Regulators 4.5-17VIN,6A SYNC STEP-DOWN CONVERTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54623RHLT
Switching Voltage Regulators TPS54623RHLT
Switching Voltage Regulators 4.5-17VIN,6A SYNC STEP-DOWN CONVERTER

Switching Voltage Regulators 4.5-17VIN,6A SYNC STEP-DOWN CONVERTER

Buy Now Datasheet
Buck, Sync, Adj, 6A, 14Qfn; Topology Texas Instruments - 32AH7020 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 6A, 14Qfn; Topology Texas Instruments
32AH7020
Buck, Sync, Adj, 6A, 14Qfn; Topology Texas Instruments 32AH7020
BUCK, SYNC, ADJ, 6A, 14QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

BUCK, SYNC, ADJ, 6A, 14QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54623RHLT 32AH7020
Product Name Switching Voltage Regulators Buck, Sync, Adj, 6A, 14Qfn; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details