Texas Instruments Standard Linear and Logic Buck 6A 17V 15V Step-Down DC-DC Converter IC TPS54622RHLT

Description
6A Synchronous Step-Down DC/DC Converter, 4.5-17V In, 15V Out, QFN Product overview: TPS54622RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 17V, 15V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 17V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54622RHLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A Synchronous Step-Down DC/DC Converter, 4.5-17V In, 15V Out, QFN Product overview: TPS54622RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 17V, 15V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 17V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54622RHLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 6A 17V 15V Step-Down DC-DC Converter IC - 739-TPS54622RHLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 6A 17V 15V Step-Down DC-DC Converter IC
739-TPS54622RHLT
Buck 6A 17V 15V Step-Down DC-DC Converter IC 739-TPS54622RHLT
6A Synchronous Step-Down DC/DC Converter, 4.5-17V In, 15V Out, QFN Product overview: TPS54622RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 17V, 15V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 17V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54622RHLT can be used for catalog matching and distributor lookup.

6A Synchronous Step-Down DC/DC Converter, 4.5-17V In, 15V Out, QFN Product overview: TPS54622RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 17V, 15V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 17V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54622RHLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54622RHLT
Product Name Buck 6A 17V 15V Step-Down DC-DC Converter IC
Package Type Other; QFN
Output Voltage 15 volts
Input Voltage 17 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details