Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54622RHLT

Description
Switching Voltage Regulators 4.5-17Vin,6A Syn Step Down Cnvrtr
Datasheet
Description
Switching Voltage Regulators 4.5-17Vin,6A Syn Step Down Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54622RHLT
Switching Voltage Regulators TPS54622RHLT
Switching Voltage Regulators 4.5-17Vin,6A Syn Step Down Cnvrtr

Switching Voltage Regulators 4.5-17Vin,6A Syn Step Down Cnvrtr

Buy Now Datasheet
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments - 32AH7019 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments
32AH7019
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments 32AH7019
DC-DC CONV, BUCK, 1.6MHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 1.6MHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54622RHLT 32AH7019
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details