The TPS54622 is a 4.5-V to 17-V input, 6-A synchronous step-down SWIFT™ converter with hiccup protection, integrated 26-mΩ and 19-mΩ MOSFETs, and a switching frequency range of 200-kHz to 1.6-MHz. It operates with a junction temperature range of -40°C to 150°C and features a 0.6V ±1% voltage reference. The device is housed in a thermally enhanced 3.5-mm × 3.5-mm VQFN-14 package with a power pad for improved thermal performance. It supports adjustable slow start, power sequencing, and includes a PowerGood output for voltage monitoring. Hiccup protection activates during sustained overcurrent or thermal overload conditions. Monotonic start-up into prebiased outputs and adjustable input undervoltage lockout are provided. The part is designed for high-density point-of-load regulation in networking, broadband, and optical communications infrastructure applications.
4.5-V to 17-V Input, 6-A Synchronous Step Down SWIFT? Converter With Hiccup Protection 14-VQFN -40 to 150
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 055649-TPS54622RHLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-QFN (3.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 6A 14VQFN
IC REG BUCK ADJ 6A 14VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 14VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54622RHLT | 296-32493-2-ND | 055649-TPS54622RHLT | TPS54622RHLT | TPS54622RHLT | TPS54622RHLT | TPS54622RHLT |
| Product Name | TPS54622 4.5-V to 17-V Input, 6-A Synchronous Step Down SWIFT? Converter With Hiccup Protection | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54622RHLT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN | Other; 14-VFQFN Exposed Pad | Other; 14-QFN (3.5x3.5) | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 15 volts | 0.6000 to 15 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 15 volts |