Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments TPS54620RHLT

Description
DC-DC CONV, BUCK, 1.6MHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 1.6MHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments - 28AH5911 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments
28AH5911
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments 28AH5911
DC-DC CONV, BUCK, 1.6MHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 1.6MHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5911
Product Name Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details