Texas Instruments TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter TPS54620RHLT

Description
4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter 14-VQFN -40 to 150
Request a Quote Datasheet
Description
4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter 14-VQFN -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter - TPS54620RHLT - Texas Instruments
Dallas, TX, United States
TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter
TPS54620RHLT
TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter TPS54620RHLT
4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter 14-VQFN -40 to 150

4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter 14-VQFN -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32492-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32492-6-ND
Voltage Regulators - DC DC Switching Regulators 296-32492-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32492-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32492-2-ND
Voltage Regulators - DC DC Switching Regulators 296-32492-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32492-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32492-1-ND
Voltage Regulators - DC DC Switching Regulators 296-32492-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54620RHLT - 1112069-TPS54620RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54620RHLT
1112069-TPS54620RHLT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54620RHLT 1112069-TPS54620RHLT
Manufacturer: Texas Instruments Win Source Part Number: 1112069-TPS54620RHLT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Family Name: TPS54620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-QFN (3.5x3.5) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 15V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): LT1506IS8#TR#PBF; LT1506IR-Sync#TR; LT1506IR#TR#PBF; LT1506IS8; NCP3101BMNTXG; LTC3608WKG; TPS54620RHLT; TPS54620RGY; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112069-TPS54620RHLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-QFN (3.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1506IS8#TR#PBF; LT1506IR-Sync#TR; LT1506IR#TR#PBF; LT1506IS8; NCP3101BMNTXG; LTC3608WKG; TPS54620RHLT; TPS54620RGY;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54620RHLT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54620RHLT
Voltage Regulators - DC DC Switching Regulators TPS54620RHLT
IC REG BUCK ADJUSTABLE 6A 14VQFN

IC REG BUCK ADJUSTABLE 6A 14VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54620RHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54620RHLT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54620RHLT
IC REG BUCK ADJUSTABLE 6A 14VQFN

IC REG BUCK ADJUSTABLE 6A 14VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54620RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54620RHLT
Voltage Regulators - DC DC Switching Regulators TPS54620RHLT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54620RHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54620RHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54620RHLT
IC REG BUCK ADJ 6A 14VQFN

IC REG BUCK ADJ 6A 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54620RHLT 296-32492-6-ND 1112069-TPS54620RHLT TPS54620RHLT TPS54620RHLT TPS54620RHLT TPS54620RHLT
Product Name TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54620RHLT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VQFN Other; 14-VFQFN Exposed Pad Other; 14-QFN (3.5x3.5) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 15 volts 0.8000 to 15 volts 0.8000 volts 0.8000 volts 0.8000 to 15 volts 0.8000 volts
Unlock Full Specs
to access all available technical data