Texas Instruments Standard Linear and Logic Dc-Dc Converter, Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments TPS54620RHLR

Description
DC-DC CONVERTER, BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments - 87W8583 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments
87W8583
Dc-Dc Converter, Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments 87W8583
DC-DC CONVERTER, BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments - 27AJ0553 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments
27AJ0553
Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments 27AJ0553
DC/DC CONV, SYNC BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:6A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:6A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54620RHLR
Switching Voltage Regulators TPS54620RHLR
Switching Voltage Regulators 4.5-17Vin,6A Syn Step Down Cnvrtr

Switching Voltage Regulators 4.5-17Vin,6A Syn Step Down Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 87W8583 TPS54620RHLR
Product Name Dc-Dc Converter, Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details