TPS54620 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MOD FOR TPS54620 DC/DC Step Down 1 Non-Isolated - 3.3V 6A 8 ~ 17V Buck 480kHz Fully Populated Board TPS54620
Manufacturer: Texas Instruments
Win Source Part Number: 797990-TPS54620EVM-3
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 8 V ~ 17 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 480kHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: TPS54620
Family Name: TPS54620
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
STEP DOWN CONVERTER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54620; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit RoHS Compliant: Yes
Power Management IC Development Tools 8-17V 6A SWIFT Converter Eval Mod
EVAL MOD FOR TPS54620
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-24566-ND | TPS54620EVM-374 | 797990-TPS54620EVM-374 | 66AH7339 | TPS54620EVM-374 | TPS54620EVM-374 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MOD FOR TPS54620 DC/DC Step Down 1 Non-Isolated - 3.3V 6A 8 ~ 17V Buck 480kHz Fully Populated Board TPS54620 | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54620EVM-374 | Step Down Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Converter |