Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54618RTER

Description
Switching Voltage Regulators 2.95-6Vin,6A,2MHz Sync Step Down SWIFT
Datasheet
Description
Switching Voltage Regulators 2.95-6Vin,6A,2MHz Sync Step Down SWIFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54618RTER
Switching Voltage Regulators TPS54618RTER
Switching Voltage Regulators 2.95-6Vin,6A,2MHz Sync Step Down SWIFT

Switching Voltage Regulators 2.95-6Vin,6A,2MHz Sync Step Down SWIFT

Buy Now Datasheet
Ic, Buck Sync Adj 6A, 16Wqfn; Topology Texas Instruments - 28AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Sync Adj 6A, 16Wqfn; Topology Texas Instruments
28AH5908
Ic, Buck Sync Adj 6A, 16Wqfn; Topology Texas Instruments 28AH5908
IC, BUCK SYNC ADJ 6A, 16WQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:-; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:6A; Output Voltage Min:800mV; RoHS Compliant: Yes

IC, BUCK SYNC ADJ 6A, 16WQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:-; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:6A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54618RTER 28AH5908
Product Name Switching Voltage Regulators Ic, Buck Sync Adj 6A, 16Wqfn; Topology Texas Instruments
Input Voltage 2.95 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details