IC SWITCHING REGULATOR, Switching Regulator or Controller Product overview: TPS54618QRLBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54618QRLBRQ1 can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 6A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 16-QFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TPS54618QRLBRQ1 | TPS54618QRLBRQ1 | TPS54618QRLBRQ1 |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| VIN | 6 volts | 2.95 to 6 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Life Cycle Stage | Last Shipments | Last Time Buy | |
| Output Voltage | 0.8000 volts | 0.8000 to 6 volts |