The TPS54618C-Q1 is a synchronous buck converter designed for automotive applications, capable of delivering up to 6 A of output current with an input voltage range of 2.95 V to 6 V. It is AEC-Q100 qualified, ensuring reliability in automotive environments with a temperature range of -40°C to +125°C. The device features integrated 12-m,Ѷ MOSFETs for high efficiency and supports a switching frequency adjustable from 300 kHz to 2 MHz, allowing for compact designs by reducing the size of external components. This regulator provides a precise voltage reference of 0.8 V ±1% over a wide temperature range, and it includes features such as synchronization to an external clock, adjustable slow start, and power-good output signals for undervoltage and overvoltage conditions. The TPS54618C-Q1 is housed in a thermally-enhanced 3 mm x 3 mm WQFN package, making it suitable for space-constrained applications like automotive head units, instrument clusters, and ADAS cameras.
Win Source Part Number: 963599-TPS54618CQRTE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.799V
Synchronous Rectifier: Yes
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS54618CQRTERQ1
Base Product Number: TPS54618
Buck Switching Regulator IC Positive Adjustable 0.799V 1 Output 6A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.799V 1 Output 6A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.799V 1 Output 6A 16-WFQFN Exposed Pad
SYNCHRONOUS STEP-DOWN CONVERTER
Buck Switching Regulator IC Positive Adjustable 0.799V 1 Output 6A 16-WFQFN Exposed Pad
SYNCHRONOUS STEP-DOWN CONVERTER
IC REG BUCK ADJ 6A 16WQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 963599-TPS54618CQRTERQ1 | 296-TPS54618CQRTERQ1DKR-ND | TPS54618CQRTERQ1 | TPS54618CQRTERQ1 | TPS54618CQRTERQ1 | TPS54618CQRTERQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |