3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter 34-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 34VQFN
IC REG BUCK ADJUSTABLE 6A 34VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54617RUVT | 296-28006-1-ND | TPS54617RUVT | TPS54617RUVT | TPS54617RUVT |
| Product Name | TPS54617 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN | Other; 34-VFQFN Exposed Pad | Other; 34-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 to 5.4 volts | 0.8910 to 5.4 volts | 0.8910 volts |