3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter 34-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272650-TPS54617RUVR
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 34-VQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54617
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 34-VQFN Exposed Pad (7x3.5)
Output Voltage MAX: 5.4V
Input Voltage MIN: 3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX16962SAUEA/V+; TCV7103AF (TE12L, Q); MAX16961SAUEB/V+;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 34VQFN
IC REG BUCK ADJUSTABLE 6A 34VQFN
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 34VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54617RUVR | 1272650-TPS54617RUVR | 296-23929-1-ND | TPS54617RUVR | TPS54617RUVR | TPS54617RUVR | TPS54617RUVR |
| Product Name | TPS54617 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54617RUVR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN | Other; 34-VQFN Exposed Pad | Other; 34-VFQFN Exposed Pad | Other; 34-VFQFN Exposed Pad | Other; 34-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 volts | 0.8910 to 5.4 volts | 0.8910 volts | 0.8910 to 5.4 volts | 0.8910 volts |