Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
Switching Voltage Regulators 3-6Vin,6A Sync SD Converter Product overview: TPS54617RUVR/2801 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54617RUVR/280
IC REG BUCK ADJUSTABLE 6A 34VQFN
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 34-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 34VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50419-2-ND | 739-TPS54617RUVR/2801 | TPS54617RUVR/2801 | TPS54617RUVR/2801 | TPS54617RUVR/2801 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 6A Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 34-VFQFN Exposed Pad | Other; VQFN | Other; 34-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8910 to 5.4 volts | 3.3 volts | 0.8910 to 5.4 volts | 0.8910 volts |