3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 3.3V Output 28-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 3.3V 6A 28HTSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54616PWPRG4 | TPS54616PWPRG4-ND | TPS54616PWPRG4 | TPS54616PWPRG4 |
| Product Name | TPS54616 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 3.3V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |