Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54616PWPR

Description
Switching Voltage Regulators Lo-In Vltg 6A Sync Sync Buck Converter
Datasheet
Description
Switching Voltage Regulators Lo-In Vltg 6A Sync Sync Buck Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54616PWPR
Switching Voltage Regulators TPS54616PWPR
Switching Voltage Regulators Lo-In Vltg 6A Sync Sync Buck Converter

Switching Voltage Regulators Lo-In Vltg 6A Sync Sync Buck Converter

Buy Now Datasheet
Synchronous Buck Pwm Switcher, 28-Htssop; Topology Texas Instruments - 72K9597 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Pwm Switcher, 28-Htssop; Topology Texas Instruments
72K9597
Synchronous Buck Pwm Switcher, 28-Htssop; Topology Texas Instruments 72K9597
SYNCHRONOUS BUCK PWM SWITCHER, 28-HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Switching Frequency:550kHz RoHS Compliant: Yes

SYNCHRONOUS BUCK PWM SWITCHER, 28-HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Switching Frequency:550kHz RoHS Compliant: Yes

Supplier's Site
Synchronous Buck Pwm Switcher, 28-Htssop; Msl Texas Instruments - 27AJ0552 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Pwm Switcher, 28-Htssop; Msl Texas Instruments
27AJ0552
Synchronous Buck Pwm Switcher, 28-Htssop; Msl Texas Instruments 27AJ0552
SYNCHRONOUS BUCK PWM SWITCHER, 28-HTSSOP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SYNCHRONOUS BUCK PWM SWITCHER, 28-HTSSOP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS54616PWPR 72K9597 27AJ0552
Product Name Switching Voltage Regulators Synchronous Buck Pwm Switcher, 28-Htssop; Topology Texas Instruments Synchronous Buck Pwm Switcher, 28-Htssop; Msl Texas Instruments
Frequency 550kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details