3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 3.3V Output 28-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
6A DC/DC Converter, 3V-6V In, 3.3V Out, Synchronous, HTSSOP Product overview: TPS54616PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 3V, 6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54616PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034157-TPS54616PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 6A 28HTSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 6A 28HTSSOP
IC REG BUCK 3.3V 6A 28HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54616PWPR | 296-12288-2-ND | 739-TPS54616PWPR | 034157-TPS54616PWPR | TPS54616PWPR | TPS54616PWPR | TPS54616PWPR | TPS54616PWPR |
| Product Name | TPS54616 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 3.3V Output | Voltage Regulators - DC DC Switching Regulators | 6A 3V 6V HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54616PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |