Texas Instruments TPS54615-Q1 Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher TPS54615QPWPRQ1

Description
Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54615-Q1 Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher - TPS54615QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS54615-Q1 Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher
TPS54615QPWPRQ1
TPS54615-Q1 Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher TPS54615QPWPRQ1
Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher 28-HTSSOP -40 to 125

Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher 28-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-21680-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-21680-2-ND
Voltage Regulators - DC DC Switching Regulators 296-21680-2-ND
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54615QPWPRQ1 - 1272647-TPS54615QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54615QPWPRQ1
1272647-TPS54615QPWPRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54615QPWPRQ1 1272647-TPS54615QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272647-TPS54615QPWP RQ1 Series: Automotive, AEC-Q100, SWIFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 350kHz, 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Family Name: TPS54615-Q1 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-HTSSOP Input Voltage MIN: 3V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): ADP2118ACPZ-2.5-R7; ADP2166ACPZ-2.5-R7; ADP2164ACPZ-2.5-R7; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272647-TPS54615QPWPRQ1
Series: Automotive, AEC-Q100, SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54615-Q1
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Input Voltage MIN: 3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): ADP2118ACPZ-2.5-R7; ADP2166ACPZ-2.5-R7; ADP2164ACPZ-2.5-R7;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54615QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54615QPWPRQ1
Voltage Regulators - DC DC Switching Regulators TPS54615QPWPRQ1
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54615QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54615QPWPRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54615QPWPRQ1
IC REG BUCK 2.5V 6A 28HTSSOP

IC REG BUCK 2.5V 6A 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54615QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54615QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54615QPWPRQ1
IC REG BUCK 2.5V 6A 28HTSSOP

IC REG BUCK 2.5V 6A 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54615QPWPRQ1 296-21680-2-ND 1272647-TPS54615QPWPRQ1 TPS54615QPWPRQ1 TPS54615QPWPRQ1 TPS54615QPWPRQ1
Product Name TPS54615-Q1 Automotive Catalog 3-V to 6-V Input 6-A Output Sync Buck PWM Switcher Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54615QPWPRQ1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products