Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 550Khz, Htssop-28; Topology Texas Instruments TPS54615PWP

Description
DC/DC CONV, SYNC BUCK, 550KHZ, HTSSOP-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Output Voltage Nom.:2.5V; SwitchingRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 550KHZ, HTSSOP-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Output Voltage Nom.:2.5V; SwitchingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 550Khz, Htssop-28; Topology Texas Instruments - 27AJ0551 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 550Khz, Htssop-28; Topology Texas Instruments
27AJ0551
Dc/dc Conv, Sync Buck, 550Khz, Htssop-28; Topology Texas Instruments 27AJ0551
DC/DC CONV, SYNC BUCK, 550KHZ, HTSSOP-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Output Voltage Nom.:2.5V; SwitchingRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 550KHZ, HTSSOP-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Output Voltage Nom.:2.5V; SwitchingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54615PWP
Switching Voltage Regulators TPS54615PWP
Switching Voltage Regulators Lo-In Vltg 6A Sync Sync Buck Converter

Switching Voltage Regulators Lo-In Vltg 6A Sync Sync Buck Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0551 TPS54615PWP
Product Name Dc/dc Conv, Sync Buck, 550Khz, Htssop-28; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details