3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.8V Output 28-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.8V 6A 28HTSSOP
IC REG BCK 1.8V 6A SYNC 28HTSSOP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.8V 6A 28HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54614PWPG4 | TPS54614PWPG4-ND | TPS54614PWPG4 | 815-TPS54614PWPG4 | TPS54614PWPG4 | TPS54614PWPG4 |
| Product Name | TPS54614 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.8V Output | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BCK 1.8V 6A SYNC 28HTSSOP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |