The TPS54614 is a synchronous buck PWM converter with integrated MOSFETs, designed for 3-V to 6-V input voltage and 6-A continuous output current with a fixed 1.8-V output. It operates at a switching frequency of 350 kHz or 550 kHz, and is available in a thermally enhanced 28-pin HTSSOP (PWP) PowerPAD™ package. The device includes internal compensation, peak current limit, and thermal shutdown for protection, and is qualified for operation from -40°C to 125°C.
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.8V Output 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143523-TPS54614PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Power Management
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.8V 6A 28HTSSOP
IC REG BUCK 1.8V 6A 28HTSSOP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54614PWP | 143523-TPS54614PWP | 296-12127-5-ND | TPS54614PWP | TPS54614PWP | TPS54614PWP |
| Product Name | TPS54614 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.8V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54614PWP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |