Texas Instruments TPS54613 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output TPS54613PWPRG4

Description
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54613 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output - TPS54613PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS54613 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output
TPS54613PWPRG4
TPS54613 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output TPS54613PWPRG4
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output 28-HTSSOP -40 to 125

3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output 28-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54613PWPRG4 - 055647-TPS54613PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54613PWPRG4
055647-TPS54613PWPRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54613PWPRG4 055647-TPS54613PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 055647-TPS54613PWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 350kHz, 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055647-TPS54613PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54613PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54613PWPRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54613PWPRG4-ND
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54613PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54613PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54613PWPRG4
IC REG BUCK 1.5V 6A 28HTSSOP

IC REG BUCK 1.5V 6A 28HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54613PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54613PWPRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54613PWPRG4
IC REG BUCK 1.5V 6A 28HTSSOP

IC REG BUCK 1.5V 6A 28HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54613PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54613PWPRG4
Voltage Regulators - DC DC Switching Regulators TPS54613PWPRG4
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54613PWPRG4 055647-TPS54613PWPRG4 TPS54613PWPRG4-ND TPS54613PWPRG4 TPS54613PWPRG4 TPS54613PWPRG4
Product Name TPS54613 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54613PWPRG4 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP SSOP; Other; 28-HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data