3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.2V Output 28-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.2V 6A 28HTSSOP
IC REG BUCK 1.2V 6A 28HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54612PWPG4 | TPS54612PWPG4-ND | TPS54612PWPG4 | TPS54612PWPG4 | TPS54612PWPG4 |
| Product Name | TPS54612 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.2V Output | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts |