Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54612PWP

Description
Switching Voltage Regulators Lo-In Voltage 6A Sync Buck Converter
Datasheet
Description
Switching Voltage Regulators Lo-In Voltage 6A Sync Buck Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54612PWP
Switching Voltage Regulators TPS54612PWP
Switching Voltage Regulators Lo-In Voltage 6A Sync Buck Converter

Switching Voltage Regulators Lo-In Voltage 6A Sync Buck Converter

Buy Now Datasheet
Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments - 28AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments
28AH5907
Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments 28AH5907
IC, SYNC BUCK PWM SWITCHER, 20-HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

IC, SYNC BUCK PWM SWITCHER, 20-HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:28Pins; Output Current:6A; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54612PWP 28AH5907
Product Name Switching Voltage Regulators Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details