3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output 28-HTSSOP -40 to 125
Win Source Part Number: 1357084-TPS54611PWPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: SWIFT™
Product Status: Obsolete
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Base Product Number: TPS54611
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.9V
Current - Output: 6A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3V
Frequency - Switching: 350kHz, 550kHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 0.9V 6A 28HTSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54611PWPR | 1357084-TPS54611PWPR | TPS54611PWPR | TPS54611PWPR |
| Product Name | TPS54611 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | SSOP; Other; Tape & Reel | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.9000 volts | 0.9000 to ? volts |