The TPS54611 is a 3-V to 6-V input, 6-A output synchronous buck PWM converter with integrated FETs and a fixed 0.9-V output voltage, designed for high-density low-voltage power applications. It is housed in a 28-pin HTSSOP (PWP) PowerPAD™ package and operates over a temperature range of -40°C to 125°C. The device features internal compensation, a fixed switching frequency of 350 kHz, peak current limit, and thermal shutdown for protection. It includes a power good output and an enable/slow-start function for system sequencing and inrush current control.
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output 28-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 0.9V 6A 28HTSSOP
IC REG BUCK 0.9V 6A 28HTSSOP
Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54611PWPG4 | TPS54611PWPG4-ND | TPS54611PWPG4 | TPS54611PWPG4 | TPS54611PWPG4 |
| Product Name | TPS54611 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 to ? volts |