The TPS54611 is a 3-V to 6-V input, 6-A output synchronous buck PWM converter with integrated MOSFETs and a fixed 0.9-V output voltage, designed for high-density, low-voltage power applications. It is housed in a 28-pin HTSSOP (PWP) PowerPAD™ package, with an operating temperature range of -40°C to 125°C. The device features internal compensation, a switching frequency of 350 kHz or 550 kHz selectable via FSEL, and includes peak current limit and thermal shutdown for protection. Built-in functions include a powergood output and slow-start circuitry to limit in-rush current.
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034151-TPS54611PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 0.9V 6A 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54611PWP | 034151-TPS54611PWP | 296-12124-5-ND | TPS54611PWP | TPS54611PWP |
| Product Name | TPS54611 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54611PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 to ? volts | 0.9000 volts |