Texas Instruments TPS54610 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter TPS54610PWP

Description
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54610 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter - TPS54610PWP - Texas Instruments
Dallas, TX, United States
TPS54610 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter
TPS54610PWP
TPS54610 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter TPS54610PWP
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85

3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54610PWP - 083392-TPS54610PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54610PWP
083392-TPS54610PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54610PWP 083392-TPS54610PWP
Manufacturer: Texas Instruments Win Source Part Number: 083392-TPS54610PWP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 350kHz, 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Family Name: TPS54610 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.891V Maximum Output Voltage: 5.4V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3460ESC6#TRM; LT3460ESC6#TRMPBF; LT3460ESC6#PBF; LT3460ESC6#TR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Fibre Optics, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 083392-TPS54610PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS54610
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 5.4V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT3460ESC6#TRM; LT3460ESC6#TRMPBF; LT3460ESC6#PBF; LT3460ESC6#TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Fibre Optics, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12123-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12123-5-ND
Voltage Regulators - DC DC Switching Regulators 296-12123-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54610PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54610PWP
Voltage Regulators - DC DC Switching Regulators TPS54610PWP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54610PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54610PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54610PWP
IC REG BUCK ADJ 6A 28HTSSOP

IC REG BUCK ADJ 6A 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54610PWP 083392-TPS54610PWP 296-12123-5-ND TPS54610PWP TPS54610PWP
Product Name TPS54610 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54610PWP Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP SSOP; Other; 28-HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 4.5 volts 0.8910 volts 0.8910 to 5.4 volts 0.8910 to 5.4 volts 0.8910 volts
Unlock Full Specs
to access all available technical data