Manufacturer: Texas Instruments
Win Source Part Number: 797987-TPS54610EVM-2
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 3 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: TPS54610
Family Name: TPS54610
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
TPS54610 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MOD FOR TPS54610 DC/DC Step Down 1 Non-Isolated - 1.8V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54610
EVAL MOD FOR TPS54610
Power Management IC Development Tools 6-A 3-6 Vin DC/DC Conv
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 797987-TPS54610EVM-213 | 296-20596-ND | TPS54610EVM-213 | TPS54610EVM-213 | TPS54610EVM-213 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54610EVM-213 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MOD FOR TPS54610 DC/DC Step Down 1 Non-Isolated - 1.8V 6A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54610 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |