The TPS54561-Q1 is an automotive-grade, 60-V, 5-A step-down DC-DC converter with an integrated 87-mΩ high-side MOSFET, designed for applications requiring high efficiency and low quiescent current. It operates with a 4.5-V to 60-V input voltage range and features Eco-mode™ control for high efficiency at light loads, with a 152-µA operating quiescent current and 2-µA shutdown current. Switching frequency is adjustable from 100 kHz to 2.5 MHz and can be synchronized to an external clock. The device is available in a 10-pin, 4-mm × 4-mm WSON package with a thermal pad, and is qualified for automotive use with an ambient operating temperature range of -40°C to 125°C. It meets AEC-Q100 Grade 1 requirements, including H1C HBM and C5 CDM ESD classifications. The part includes an integrated bootstrap charge pump, power-good output, adjustable soft-start, and undervoltage lockout with hysteresis.
Automotive 4.5V to 60V Input 5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? 10-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 797986-TPS54561QDPRT
Series: Automotive, AEC-Q100, Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: TPS54561-Q1
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Output Voltage MAX: 58.8V
Input Voltage MIN: 4.5V
Voltage Input MAX: 60V
Introduction Date: September 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators Auto 4.5-60Vin 5A SD DC-DC Converter
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10WSON
IC REG BUCK ADJ 5A 10WSON
IC REG BCK SPLIT RAIL ADJ 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54561QDPRTQ1 | 296-46240-1-ND | 797986-TPS54561QDPRTQ1 | TPS54561QDPRTQ1 | TPS54561QDPRTQ1 | TPS54561QDPRTQ1 | TPS54561QDPRTQ1 | TPS54561QDPRTQ1 |
| Product Name | TPS54561-Q1 Automotive 4.5V to 60V Input 5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54561QDPRTQ1 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck, Split Rail | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 59 volts | 0.8000 to 58.8 volts | 0.8000 volts | 0.8000 to 58.8 volts | 0.8000 volts | 0.8000 volts |