The TPS54561QDPRRQ1 is a 60V, 5A step-down voltage regulator designed for automotive applications, featuring an integrated high-side MOSFET. It complies with ISO 7637 standards, allowing it to withstand load dump transients up to 65V. The device operates with a wide input voltage range of 4.5V to 60V and offers a low quiescent current of 152µA, which drops to 2µA in shutdown mode. It supports Eco-mode,Ñ¢ for high efficiency under light load conditions and features adjustable switching frequency from 100kHz to 2.5MHz, enabling optimization for efficiency or component size. The TPS54561QDPRRQ1 includes internal undervoltage lockout set at 4.3V, soft-start capabilities, and power-good output monitoring. It is housed in a compact 10-pin WSON package, suitable for applications such as vehicle accessories, USB charging ports, and onboard power systems. The operating temperature range is from -40°C to 125°C, making it suitable for harsh environments.
5A Step-Down DC-DC Converter, 4.5-60V In, 58.8V Out, 125°C Product overview: TPS54561QDPRRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 60V, 58.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 60V, 58.8V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54561QDPRRQ1 can be used for catalog matching and distributor lookup.
WSON-10-EP(4x4) DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS54561QDPRRQ1 | TPS54561QDPRRQ1 |
| Product Name | Buck 5A 60V 58.8V Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Output Voltage | 58.8 volts | |
| Input Voltage | 60 volts | |
| IOUT | 5 amps |