The TPS54560-Q1 is a 60-V, 5-A, step-down DC-DC converter with an integrated 92-mΩ high-side MOSFET, designed for automotive applications. It operates from 4.5 V to 60 V input and supports a junction temperature range of -40°C to 150°C. Packaged in an 8-pin HSOIC with PowerPAD (3.90 mm × 4.89 mm), it features pulse-skipping Eco-Mode for high light-load efficiency, adjustable switching frequency from 100 kHz to 2.5 MHz, and external clock synchronization. Shutdown current is 2 μA; quiescent current is 146 μA. AEC-Q100 qualified with Temperature Grade 1, HBM ESD Level H1C, and CDM ESD Level C3B. Includes internal soft-start, undervoltage lockout, cycle-by-cycle current limiting, and thermal shutdown at 176°C with 12°C hysteresis. The TPS54560QDDAQ1 variant is RoHS compliant and rated for -40°C to 125°C ambient operation.
TPS54560-Q1 Automotive 60V, 5A, Step-Down Regulator With Integrated High Side MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS54560QDDAQ1 |
| Package Type | HSOIC8 |